Cornell Dubilier Silver Mica Capacitor 8200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FF822JO3

Description
SILVER MICA CAPACITOR 8200PF, 1KV, 5%, RADIAL; Capacitance:8200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 8200PF, 1KV, 5%, RADIAL; Capacitance:8200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 8200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 20K7410 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 8200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
20K7410
Silver Mica Capacitor 8200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 20K7410
SILVER MICA CAPACITOR 8200PF, 1KV, 5%, RADIAL; Capacitance:8200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 8200PF, 1KV, 5%, RADIAL; Capacitance:8200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.6mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FF822JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FF822JO3
Mica and PTFE Capacitors CDV30FF822JO3
CAP MICA 8200PF 5% 1000V RADIAL

CAP MICA 8200PF 5% 1000V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 20K7410 CDV30FF822JO3
Product Name Silver Mica Capacitor 8200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0082 microF 0.0082 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor Rohs Compliant Cornell Dubilier - 92H7523 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Ceramic Capacitors - 0603J0100392KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers