Cornell Dubilier Silver Mica Capacitor 6800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FF682J03

Description
SILVER MICA CAPACITOR 6800PF, 1KV, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No
Description
SILVER MICA CAPACITOR 6800PF, 1KV, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 6800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 89C2603 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 6800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
89C2603
Silver Mica Capacitor 6800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 89C2603
SILVER MICA CAPACITOR 6800PF, 1KV, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 6800PF, 1KV, 5%, RADIAL; Capacitance:6800pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 89C2603
Product Name Silver Mica Capacitor 6800Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; PC Pin
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitors - 2002-101C173U075BJ2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers