Cornell Dubilier Silver Mica Capacitor 5100Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV30FF512JO3

Description
SILVER MICA CAPACITOR 5100PF, 1KV, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 5100PF, 1KV, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5100Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 20K7407 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5100Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
20K7407
Silver Mica Capacitor 5100Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 20K7407
SILVER MICA CAPACITOR 5100PF, 1KV, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 5100PF, 1KV, 5%, RADIAL; Capacitance:5100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:11.1mm; Capacitor Case / Package:Radial Leaded; Product Length:20.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV30FF512JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV30FF512JO3
Mica and PTFE Capacitors CDV30FF512JO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 20K7407 CDV30FF512JO3
Product Name Silver Mica Capacitor 5100Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 0.0051 microF 0.0051 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C124U030CC2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Ceramic Capacitors - 1763-1162-2-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 85 C (-67 to 185 F)
View Details
2 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers