Cornell Dubilier Capacitor Silver Mica, 910Pf, 1000V; Capacitance Cornell Dubilier CDV19FF911FO3

Description
CAPACITOR SILVER MICA, 910PF, 1000V; Capacitance:910pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV19 Series; Capacitor Dielectric Type:MicaRoHS Compliant: No
Description
CAPACITOR SILVER MICA, 910PF, 1000V; Capacitance:910pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV19 Series; Capacitor Dielectric Type:MicaRoHS Compliant: No

Suppliers

Company
Product
Description
Supplier Links
Capacitor Silver Mica, 910Pf, 1000V; Capacitance Cornell Dubilier - 02E0167 - Newark, An Avnet Company
Chicago, IL, United States
Capacitor Silver Mica, 910Pf, 1000V; Capacitance Cornell Dubilier
02E0167
Capacitor Silver Mica, 910Pf, 1000V; Capacitance Cornell Dubilier 02E0167
CAPACITOR SILVER MICA, 910PF, 1000V; Capacitance:910pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV19 Series; Capacitor Dielectric Type:MicaRoHS Compliant: No

CAPACITOR SILVER MICA, 910PF, 1000V; Capacitance:910pF; Capacitance Tolerance:± 1%; Lead Spacing:8.7mm; Operating Temperature Min:-55°C; Operating Temperature Max:150°C; Product Range:Type CDV19 Series; Capacitor Dielectric Type:MicaRoHS Compliant: No

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 02E0167
Product Name Capacitor Silver Mica, 910Pf, 1000V; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor
Capacitance Type Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-447-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 0603J0100220KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C224U7R5BJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
DC-Link Capacitor with plastic shell (Customized products) - WLR series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Electric drive control circuits and more.
Capacitance Range 80 to 2200 microF
WVDC 500 to 800 volts
View Details