Cornell Dubilier Silver Mica Capacitor 4700Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF472JO3

Description
SILVER MICA CAPACITOR 4700PF, 1KV, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:19.3mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 4700PF, 1KV, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:19.3mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 4700Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 95F7807 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4700Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
95F7807
Silver Mica Capacitor 4700Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 95F7807
SILVER MICA CAPACITOR 4700PF, 1KV, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:19.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 4700PF, 1KV, 5%, RADIAL; Capacitance:4700pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:19.3mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19FF472JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF472JO3
Mica and PTFE Capacitors CDV19FF472JO3
CAP MICA 4700PF 5% 1000V RADIAL

CAP MICA 4700PF 5% 1000V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 95F7807 CDV19FF472JO3
Product Name Silver Mica Capacitor 4700Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0047 microF 0.0047 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 10A; Connector Type Schurter - 84K0205 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Ceramic Capacitors - 1608-050521000681GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic - 101C553U020AC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details