Cornell Dubilier Mica and PTFE Capacitors CDV19FF471JO3

Description
CAP MICA 470PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 470PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF471JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF471JO3
Mica and PTFE Capacitors CDV19FF471JO3
CAP MICA 470PF 5% 1KV RADIAL

CAP MICA 470PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 470Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2781 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 470Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2781
Silver Mica Capacitor 470Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2781
SILVER MICA CAPACITOR 470PF, 1KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 470PF, 1KV, 5%, RADIAL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF471JO3 12C2781
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 470Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101821T075AA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 820 microF
View Details
3 suppliers