Cornell Dubilier Silver Mica Capacitor 4300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF432JO3

Description
SILVER MICA CAPACITOR 4300PF, 1KV, 5%, RADIAL; Capacitance:4300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:19.1mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 4300PF, 1KV, 5%, RADIAL; Capacitance:4300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:19.1mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 4300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 83H3308 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 4300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
83H3308
Silver Mica Capacitor 4300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 83H3308
SILVER MICA CAPACITOR 4300PF, 1KV, 5%, RADIAL; Capacitance:4300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:19.1mm RoHS Compliant: No

SILVER MICA CAPACITOR 4300PF, 1KV, 5%, RADIAL; Capacitance:4300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:19.1mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV19FF432JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF432JO3
Mica and PTFE Capacitors CDV19FF432JO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 83H3308 CDV19FF432JO3
Product Name Silver Mica Capacitor 4300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Capacitance Range 0.0043 microF 0.0043 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0402N151G500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-415-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 320000 microF
View Details
Aluminum Electrolytic Capacitor - 101182U040AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 1800 microF
View Details
3 suppliers