Cornell Dubilier Mica and PTFE Capacitors CDV19FF431JO3F

Description
CAP MICA 430PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 430PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF431JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF431JO3F
Mica and PTFE Capacitors CDV19FF431JO3F
CAP MICA 430PF 5% 1KV RADIAL

CAP MICA 430PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0381 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0381
Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0381
SILVER MICA CAPACITOR 430PF, 1KV, 5%, RADIAL; Capacitance:430pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

SILVER MICA CAPACITOR 430PF, 1KV, 5%, RADIAL; Capacitance:430pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF431JO3F 81K0381
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Capacitor - 60-0402B182K500NT - ERSAELECTRONICS PTE. LTD.
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
2 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers
Power Line Filter, 1 Phase, 10A, 2100Ua; Filter Applications Schurter - 86H4882 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101203U010EA2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 20000 microF
View Details
3 suppliers