Cornell Dubilier Mica and PTFE Capacitors CDV19FF431JO3

Description
CAP MICA 430PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 430PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF431JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF431JO3
Mica and PTFE Capacitors CDV19FF431JO3
CAP MICA 430PF 5% 1KV RADIAL

CAP MICA 430PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2780 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2780
Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2780
SILVER MICA CAPACITOR 430PF, 1KV, 5%, RADIAL; Capacitance:430pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

SILVER MICA CAPACITOR 430PF, 1KV, 5%, RADIAL; Capacitance:430pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:- RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF431JO3 12C2780
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 430Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C333U030EH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details