Cornell Dubilier Mica and PTFE Capacitors CDV19FF222JO3

Description
CAP MICA 2200PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 2200PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF222JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF222JO3
Mica and PTFE Capacitors CDV19FF222JO3
CAP MICA 2200PF 5% 1KV RADIAL

CAP MICA 2200PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 95F7799 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
95F7799
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 95F7799
SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:17.5mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF222JO3 95F7799
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-425-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 160000 microF
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101333U016EC2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 33000 microF
View Details
3 suppliers