Cornell Dubilier Mica and PTFE Capacitors CDV19FF221JO3

Description
CAP MICA 220PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 220PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19FF221JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF221JO3
Mica and PTFE Capacitors CDV19FF221JO3
CAP MICA 220PF 5% 1KV RADIAL

CAP MICA 220PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2777 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2777
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2777
SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19FF221JO3 12C2777
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-704-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 330000 microF
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details