Cornell Dubilier Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF151JO3F

Description
SILVER MICA CAPACITOR 150PF, 1KV, 5%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 150PF, 1KV, 5%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0369 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0369
Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0369
SILVER MICA CAPACITOR 150PF, 1KV, 5%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 150PF, 1KV, 5%, RADIAL; Capacitance:150pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV19FF151JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF151JO3F
Mica and PTFE Capacitors CDV19FF151JO3F
CAP MICA 150PF 5% 1KV RADIAL

CAP MICA 150PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0369 CDV19FF151JO3F
Product Name Silver Mica Capacitor 150Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.50E-4 microF 1.50E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Polyester film capacitor - W27(CL21S series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPC - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C163U063AD2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details