Cornell Dubilier Silver Mica Capacitor 1000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV19FF102JO3F

Description
SILVER MICA CAPACITOR 1000PF, 1KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm; No. of Pins:2 RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 1000PF, 1KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm; No. of Pins:2 RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0365 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0365
Silver Mica Capacitor 1000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0365
SILVER MICA CAPACITOR 1000PF, 1KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm; No. of Pins:2 RoHS Compliant: Yes

SILVER MICA CAPACITOR 1000PF, 1KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:9mm; Capacitor Case / Package:Radial Leaded; Product Length:17mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV19FF102JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19FF102JO3F
Mica and PTFE Capacitors CDV19FF102JO3F
CAP MICA 1000PF 5% 1KV RADIAL

CAP MICA 1000PF 5% 1KV RADIAL

Supplier's Site Datasheet
Capacitor; MICA;Cap 1000pF;Tol+-5%;Radial Dipped;Vol-Rtg 1000Vdc;LS 8.7 mm - 70189579 - Allied Electronics, Inc.
Fort Worth, TX, USA
Capacitor; MICA;Cap 1000pF;Tol+-5%;Radial Dipped;Vol-Rtg 1000Vdc;LS 8.7 mm
70189579
Capacitor; MICA;Cap 1000pF;Tol+-5%;Radial Dipped;Vol-Rtg 1000Vdc;LS 8.7 mm 70189579
These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation. Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J) Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)* Leads: Straight or Crimped (Copper-Clad Steel) *P temperature range available for CD10/15/19/30 and 42 Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications. Capacitance Range: 1 to 91,000 pF Voltage Range: 100 to 2500 VDC 100,000 V/μs dV/dt Pulse Capability Minimum

These High Q, Low ESR miniature and standard size capacitors make excellent choices for RF applications. Available in a wide range of capacitances and voltages. Units are marked with Manufacturers name or symbol, nominal capacitance in pF and percent tolerance, and DC working voltage. Miniature units (CD6 and CD7) are marked with capacitance in pF and tolerance letter designation.

  • Tolerance: ±1⁄2 pF (D), ±1 pF (C), ±1⁄2% (E), ±1% (F), ±2% (G), ±5% (J)
  • Operating Temperature: –55°C to 125°C (O); –55°C to +150°C (P)*
  • Leads: Straight or Crimped (Copper-Clad Steel)
    *P temperature range available for CD10/15/19/30 and 42
    Extremely High Q and very low ESR make these ultra stable multilayer capacitors an excellent choice for timing, stability, or high RF power applications.
  • Capacitance Range: 1 to 91,000 pF
  • Voltage Range: 100 to 2500 VDC
  • 100,000 V/μs dV/dt Pulse Capability Minimum
Supplier's Site

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited Allied Electronics, Inc.
Product Category Capacitors Capacitors Capacitors
Product Number 81K0365 CDV19FF102JO3F 70189579
Product Name Silver Mica Capacitor 1000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors Capacitor; MICA;Cap 1000pF;Tol+-5%;Radial Dipped;Vol-Rtg 1000Vdc;LS 8.7 mm
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-3 microF 1.00E-3 microF 1.00E-3 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-699-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.50E6 microF
View Details
Ceramic Capacitors - 0603J0100681KCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic Capacitor - 101C393U063BE2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 39000 microF
View Details
3 suppliers
Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details