Cornell Dubilier Mica and PTFE Capacitors CDV19EF470JO3F

Description
CAP MICA 47PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 47PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19EF470JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF470JO3F
Mica and PTFE Capacitors CDV19EF470JO3F
CAP MICA 47PF 5% 1KV RADIAL

CAP MICA 47PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0357 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0357
Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0357
SILVER MICA CAPACITOR 47PF, 1KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 47PF, 1KV, 5%, RADIAL; Capacitance:47pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19EF470JO3F 81K0357
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 47Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 4.70E-5 microF 4.70E-5 microF
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525002P00HQTAF9LMTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-706-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 1.00E6 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C303U100CE2D - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers