Cornell Dubilier Mica and PTFE Capacitors CDV19EF390JO3

Description
CAP MICA 39PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 39PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19EF390JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF390JO3
Mica and PTFE Capacitors CDV19EF390JO3
CAP MICA 39PF 5% 1KV RADIAL

CAP MICA 39PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 39Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2763 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 39Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2763
Silver Mica Capacitor 39Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2763
SILVER MICA CAPACITOR 39PF, 1KV, 5%, RADIAL; Capacitance:39pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 39PF, 1KV, 5%, RADIAL; Capacitance:39pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19EF390JO3 12C2763
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 39Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Threaded Hole Type DC-Link Capacitor - WLS series - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Applications Frequency inverter servos, inverter welding machines and more.
Capacitance Range 1 to 250 microF
WVDC 500 to 2000 volts
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2221 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details