Cornell Dubilier Mica and PTFE Capacitors CDV19EF300JO3

Description
CAP MICA 30PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 30PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19EF300JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF300JO3
Mica and PTFE Capacitors CDV19EF300JO3
CAP MICA 30PF 5% 1KV RADIAL

CAP MICA 30PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 30Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2761 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 30Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2761
Silver Mica Capacitor 30Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2761
SILVER MICA CAPACITOR 30PF, 1KV, 5%, RADIAL; Capacitance:30pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 30PF, 1KV, 5%, RADIAL; Capacitance:30pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19EF300JO3 12C2761
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 30Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Prismatic Supercapacitor - SCPA - SCHURTER Inc
Specs
Configuration / Form Factor Chip Capacitor
Technology Ultracapacitor
Applications High Current
View Details
Aluminum Electrolytic - 101C293U050EJ2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
3 suppliers