Cornell Dubilier Mica and PTFE Capacitors CDV19EF220JO3

Description
CAP MICA 22PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 22PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV19EF220JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV19EF220JO3
Mica and PTFE Capacitors CDV19EF220JO3
CAP MICA 22PF 5% 1KV RADIAL

CAP MICA 22PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 22Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2759 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 22Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2759
Silver Mica Capacitor 22Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2759
SILVER MICA CAPACITOR 22PF, 1KV, 5%, RADIAL; Capacitance:22pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

SILVER MICA CAPACITOR 22PF, 1KV, 5%, RADIAL; Capacitance:22pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16.3mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV19EF220JO3 12C2759
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 22Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3P(WLG series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Automotive; Power Supply
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitors - 2002-101C282U063AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers