Cornell Dubilier Mica and PTFE Capacitors CDV16FF911JO3F

Description
CAP MICA 910PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 910PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF911JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF911JO3F
Mica and PTFE Capacitors CDV16FF911JO3F
CAP MICA 910PF 5% 1KV RADIAL

CAP MICA 910PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 910Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0346 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 910Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0346
Silver Mica Capacitor 910Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0346
SILVER MICA CAPACITOR 910PF, 1KV, 5%, RADIAL; Capacitance:910pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 910PF, 1KV, 5%, RADIAL; Capacitance:910pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF911JO3F 81K0346
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 910Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 9.10E-4 microF 9.10E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 101C232T250CH2B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Electrolytic Capacitors Aluminum Electrolytic
Mounting Style Chassis Mount
View Details
3 suppliers