Cornell Dubilier Mica and PTFE Capacitors CDV16FF681JO3F

Description
CAP MICA 680PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 680PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF681JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF681JO3F
Mica and PTFE Capacitors CDV16FF681JO3F
CAP MICA 680PF 5% 1KV RADIAL

CAP MICA 680PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0343 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0343
Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0343
SILVER MICA CAPACITOR 680PF, 1KV, 5%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; No. of Pins:2 RoHS Compliant: Yes

SILVER MICA CAPACITOR 680PF, 1KV, 5%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; No. of Pins:2 RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF681JO3F 81K0343
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 6.80E-4 microF 6.80E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-437-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 800000 microF
View Details
Aluminum Electrolytic - 101C144U025BF2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details