Cornell Dubilier Mica and PTFE Capacitors CDV16FF681JO3

Description
CAP MICA 680PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 680PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF681JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF681JO3
Mica and PTFE Capacitors CDV16FF681JO3
CAP MICA 680PF 5% 1KV RADIAL

CAP MICA 680PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 97F8475 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
97F8475
Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 97F8475
SILVER MICA CAPACITOR 680PF, 1KV, 5%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; No. of Pins:2 RoHS Compliant: No

SILVER MICA CAPACITOR 680PF, 1KV, 5%, RADIAL; Capacitance:680pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm; No. of Pins:2 RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF681JO3 97F8475
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 680Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1763-0504X103J250NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic Capacitor - 101C133U150CF2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 13000 microF
View Details
4 suppliers