Cornell Dubilier Silver Mica Capacitor, 470Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier CDV16FF471JO3F

Description
SILVER MICA CAPACITOR, 470PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 470PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 470Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier - 96W2449 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 470Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier
96W2449
Silver Mica Capacitor, 470Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier 96W2449
SILVER MICA CAPACITOR, 470PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 470PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:470pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV16FF471JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF471JO3F
Mica and PTFE Capacitors CDV16FF471JO3F
CAP MICA 470PF 5% 1KV RADIAL

CAP MICA 470PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 96W2449 CDV16FF471JO3F
Product Name Silver Mica Capacitor, 470Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 4.70E-4 microF 4.70E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 1A; Connector Type Schurter - 16J2201 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C183U7R5AA2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers