Cornell Dubilier Mica and PTFE Capacitors CDV16FF391JO3

Description
CAP MICA 390PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 390PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF391JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF391JO3
Mica and PTFE Capacitors CDV16FF391JO3
CAP MICA 390PF 5% 1KV RADIAL

CAP MICA 390PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier - 12C2745 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier
12C2745
Silver Mica Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier 12C2745
SILVER MICA CAPACITOR, 390PF, 1000V; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.1mm RoHS Compliant: No

SILVER MICA CAPACITOR, 390PF, 1000V; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm; Product Width:4.1mm RoHS Compliant: No

Supplier's Site
Silver Mica Capacitor, 390Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier - 96W2448 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 390Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier
96W2448
Silver Mica Capacitor, 390Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier 96W2448
SILVER MICA CAPACITOR, 390PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 390PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:390pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Capacitors Capacitors Capacitors
Product Number CDV16FF391JO3 12C2745 96W2448
Product Name Mica and PTFE Capacitors Silver Mica Capacitor, 390Pf, 1000V; Capacitance Cornell Dubilier Silver Mica Capacitor, 390Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 3.90E-4 microF 3.90E-4 microF 3.90E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Standard, 4A, 250Vac; Current Rating Schurter - 15P8478 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
Ceramic Capacitors - 0603J0100100JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Aluminium Capacitors - 1085434 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details