Cornell Dubilier Mica and PTFE Capacitors CDV16FF331JO3

Description
CAP MICA 330PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 330PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF331JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF331JO3
Mica and PTFE Capacitors CDV16FF331JO3
CAP MICA 330PF 5% 1KV RADIAL

CAP MICA 330PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 97F8473 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
97F8473
Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 97F8473
SILVER MICA CAPACITOR 330PF, 1KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 330PF, 1KV, 5%, RADIAL; Capacitance:330pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF331JO3 97F8473
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 330Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Ceramic Capacitors - 1608-050525000300GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminum Electrolytic Capacitors - 2002-101113U040BB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details