Cornell Dubilier Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV16FF222JO3F

Description
SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0326 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0326
Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0326
SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 2200PF, 1KV, 5%, RADIAL; Capacitance:2200pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV16FF222JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF222JO3F
Mica and PTFE Capacitors CDV16FF222JO3F
CAP MICA 2200PF 5% 1KV RADIAL

CAP MICA 2200PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 81K0326 CDV16FF222JO3F
Product Name Silver Mica Capacitor 2200Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 0.0022 microF 0.0022 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Mod W/ Filter, C14, 2A, 250V; Current Rating Schurter - 23B4504 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.0680 microF
View Details
MIS Chip Capacitors - SC00080912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.00E-7 microF
View Details
6 suppliers
Aluminum Electrolytic - 101C183U063AE2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details