Cornell Dubilier Mica and PTFE Capacitors CDV16FF221JO3

Description
CAP MICA 220PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 220PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF221JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF221JO3
Mica and PTFE Capacitors CDV16FF221JO3
CAP MICA 220PF 5% 1KV RADIAL

CAP MICA 220PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2738 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2738
Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2738
SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 1KV, 5%, RADIAL; Capacitance:220pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF221JO3 12C2738
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 220Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0505J1506P20DQT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00120912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.20E-6 microF
View Details
5 suppliers
Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2211 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 338-101742U040AC2A-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Applications General Purpose
Features Polarized
View Details
4 suppliers