Cornell Dubilier Silver Mica Capacitor 180Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier CDV16FF181JO3

Description
SILVER MICA CAPACITOR 180PF, 1KV, 5%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 180PF, 1KV, 5%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 180Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 12C2734 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 180Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
12C2734
Silver Mica Capacitor 180Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 12C2734
SILVER MICA CAPACITOR 180PF, 1KV, 5%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 180PF, 1KV, 5%, RADIAL; Capacitance:180pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDV16FF181JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF181JO3
Mica and PTFE Capacitors CDV16FF181JO3
CAP MICA 180PF 5% 1KV RADIAL

CAP MICA 180PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C2734 CDV16FF181JO3
Product Name Silver Mica Capacitor 180Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 1.80E-4 microF 1.80E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 0603J0100222JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Power Line Filter, 10A, 250Ua, 250Vac; Current Rating Schurter - 10J3071 - Newark, An Avnet Company
Specs
Configuration / Form Factor Heavy Duty / Electric Power Capacitors
Applications High Power
Capacitance Type Fixed
View Details
Aluminum Electrolytic - 101C124U7R5BH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details