SILVER MICA CAPACITOR 1300PF, 1KV, 5%, RADIAL; Capacitance:1300pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: No
CAP MICA 1300PF 5% 1KV RADIAL
| Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|
| Product Category | Capacitors | Capacitors |
| Product Number | 12C2731 | CDV16FF132JO3 |
| Product Name | Silver Mica Capacitor 1300Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed |
| Capacitance Range | 0.0013 microF | 0.0013 microF |
| Capacitance Tolerance | 5 (+/- %) |