Cornell Dubilier Mica and PTFE Capacitors CDV16FF131JO3F

Description
CAP MICA 130PF 5% 1KV RADIAL
Datasheet
Description
CAP MICA 130PF 5% 1KV RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDV16FF131JO3F - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF131JO3F
Mica and PTFE Capacitors CDV16FF131JO3F
CAP MICA 130PF 5% 1KV RADIAL

CAP MICA 130PF 5% 1KV RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 130Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier - 81K0317 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 130Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
81K0317
Silver Mica Capacitor 130Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier 81K0317
SILVER MICA CAPACITOR 130PF, 1KV, 5%, RADIAL; Capacitance:130pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR 130PF, 1KV, 5%, RADIAL; Capacitance:130pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDV16FF131JO3F 81K0317
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 130Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 150 C (-67 to 302 F)
Electrostatic Capacitors Mica; Mica
Capacitance Range 1.30E-4 microF 1.30E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3D(WLS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-407-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101122U075AA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers