SILVER MICA CAPACITOR 1000PF, 1KV, 5%, RADIAL; Capacitance:1000pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:6mm; Capacitor Case / Package:Radial Leaded; Product Length:11.7mm RoHS Compliant: Yes
Capacitor; MICA;Cap 1000pF;Tol+-5%;Radia
CAP MICA 1000PF 5% 1KV RADIAL
| Newark, An Avnet Company | Allied Electronics, Inc. | Lingto Electronic Limited | |
|---|---|---|---|
| Product Category | Capacitors | Capacitors | Capacitors |
| Product Number | 81K0314 | 70189606 | CDV16FF102JO3F |
| Product Name | Silver Mica Capacitor 1000Pf, 1Kv, 5%, Radial; Capacitance Cornell Dubilier | Capacitor; MICA;Cap 1000pF;Tol+-5%;Radial High Frequency;Vol-Rtg 1000Vdc;LS 5.9m | Mica and PTFE Capacitors |
| Configuration / Form Factor | Leaded Capacitor; PC Pin | Leaded Capacitor | Leaded Capacitor |
| Capacitance Type | Fixed | Fixed | |
| RoHS Compliant | Yes | ||
| Capacitance Range | 1.00E-3 microF | 1.00E-3 microF | 1.00E-3 microF |
| Capacitance Tolerance | 5 (+/- %) |