Cornell Dubilier Silver Mica Capacitor, 100Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier CDV16FF101JO3

Description
SILVER MICA CAPACITOR, 100PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes
Datasheet
Description
SILVER MICA CAPACITOR, 100PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor, 100Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier - 96W2439 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor, 100Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier
96W2439
Silver Mica Capacitor, 100Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier 96W2439
SILVER MICA CAPACITOR, 100PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

SILVER MICA CAPACITOR, 100PF, 1KV, 5%, RADIAL, FULL REEL; Capacitance:100pF; Voltage(DC):1kV; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:5.94mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: Yes

Supplier's Site
Mica and PTFE Capacitors - CDV16FF101JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDV16FF101JO3
Mica and PTFE Capacitors CDV16FF101JO3
CAP MICA 100PF 5% 1KV RADIAL

CAP MICA 100PF 5% 1KV RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 96W2439 CDV16FF101JO3
Product Name Silver Mica Capacitor, 100Pf, 1Kv, 5%, Radial, Full Reel; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
RoHS Compliant Yes
Capacitance Range 1.00E-4 microF 1.00E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3G(WSS series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; High Frequency; Power Supply
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-435-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 500000 microF
View Details
Aluminum Electrolytic - 101C264U7R5BC2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details