Cornell Dubilier Mica and PTFE Capacitors CDS5FC121JO3

Description
CAP MICA 120PF 5% 300V RADIAL
Datasheet
Description
CAP MICA 120PF 5% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS5FC121JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS5FC121JO3
Mica and PTFE Capacitors CDS5FC121JO3
CAP MICA 120PF 5% 300V RADIAL

CAP MICA 120PF 5% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier - 92H4822 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
92H4822
Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier 92H4822
SILVER MICA CAPACITOR 120PF, 300V, 5%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 120PF, 300V, 5%, RADIAL; Capacitance:120pF; Voltage(DC):300V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS5FC121JO3 92H4822
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 120Pf, 300V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2225 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00180912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.80E-6 microF
View Details
5 suppliers
Aluminum Electrolytic - 101C264U025DD2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details