Cornell Dubilier Silver Mica Capacitor 200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier CDS5FA201JO3

Description
SILVER MICA CAPACITOR 200PF, 100V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 200PF, 100V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 92H4825 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
92H4825
Silver Mica Capacitor 200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 92H4825
SILVER MICA CAPACITOR 200PF, 100V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 100V, 5%, RADIAL; Capacitance:200pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:3mm; Capacitor Case / Package:Radial Leaded; Product Length:6.4mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDS5FA201JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS5FA201JO3
Mica and PTFE Capacitors CDS5FA201JO3
CAP MICA 200PF 5% 100V RADIAL

CAP MICA 200PF 5% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 92H4825 CDS5FA201JO3
Product Name Silver Mica Capacitor 200Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.00E-4 microF 2.00E-4 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers
Aluminum Electrolytic Capacitors - 2002-101303U010EA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers