Cornell Dubilier Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CDS19FD502JO3

Description
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 19C9978 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
19C9978
Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 19C9978
SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

SILVER MICA CAPACITOR 5000PF, 500V, 5%, RADIAL; Capacitance:5000pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDS19FD502JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS19FD502JO3
Mica and PTFE Capacitors CDS19FD502JO3
CAP MICA 5000PF 5% 500V RADIAL

CAP MICA 5000PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 19C9978 CDS19FD502JO3
Product Name Silver Mica Capacitor 5000Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0050 microF 0.0050 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

High reliability AC filter capacitors suitable for variable frequency motor drive applications - W3M series - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Technology Film Capacitors
Applications Electric drive control circuits, photovoltaics, energy storage and more
Capacitance Range 1 to 25 microF
View Details
Anti Vandal Sw, Spdt, 0.1A, 30Vdc, Qc; Product Range Schurter - 71AC4381 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic Capacitor - 101222T250DC1B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2200 microF
View Details
4 suppliers