Cornell Dubilier Mica and PTFE Capacitors CDS19FD332JO3

Description
CAP MICA 3300PF 5% 500V RADIAL
Datasheet
Description
CAP MICA 3300PF 5% 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS19FD332JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS19FD332JO3
Mica and PTFE Capacitors CDS19FD332JO3
CAP MICA 3300PF 5% 500V RADIAL

CAP MICA 3300PF 5% 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 3300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 03H8467 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
03H8467
Silver Mica Capacitor 3300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 03H8467
SILVER MICA CAPACITOR 3300PF, 500V, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

SILVER MICA CAPACITOR 3300PF, 500V, 5%, RADIAL; Capacitance:3300pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:16mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS19FD332JO3 03H8467
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3300Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P30BQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC02201518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.20E-5 microF
View Details
6 suppliers
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-158-695-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -25 to 70 C (-13 to 158 F)
Capacitance Range 220000 microF
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details