Cornell Dubilier Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier CDS19FD152JO3

Description
SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:15.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:15.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier - 02J5597 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier
02J5597
Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier 02J5597
SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:15.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 1500PF, 500V, 5%, RADIAL; Capacitance:1500pF; Voltage(DC):500V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:8.7mm; Capacitor Case / Package:Radial Leaded; Product Length:15.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDS19FD152JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS19FD152JO3
Mica and PTFE Capacitors CDS19FD152JO3
CAP MICA 1500PF 5% 500V RADIAL

CAP MICA 1500PF 5% 500V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 02J5597 CDS19FD152JO3
Product Name Silver Mica Capacitor 1500Pf, 500V, 5%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 0.0015 microF 0.0015 microF
Capacitance Tolerance 5 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525000390GQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC04701518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 4.70E-5 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2223 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101132U100AB2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers