Cornell Dubilier Mica and PTFE Capacitors CDS15CD030DO3

Description
CAP MICA 3PF 0.5PF 500V RADIAL
Datasheet
Description
CAP MICA 3PF 0.5PF 500V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CDS15CD030DO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS15CD030DO3
Mica and PTFE Capacitors CDS15CD030DO3
CAP MICA 3PF 0.5PF 500V RADIAL

CAP MICA 3PF 0.5PF 500V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 3Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier - 09H1349 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
09H1349
Silver Mica Capacitor 3Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier 09H1349
SILVER MICA CAPACITOR 3PF, 500V, 0.5pF, RADIAL; Capacitance:3pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 3PF, 500V, 0.5pF, RADIAL; Capacitance:3pF; Voltage(DC):500V; Capacitance Tolerance:± 0.5pF; Capacitor Terminals:PC Pin; Lead Spacing:5.9mm; Capacitor Case / Package:Radial Leaded; Product Length:10.9mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CDS15CD030DO3 09H1349
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 3Pf, 500V, 0.5Pf, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 4A; Connector Type Schurter - 16J2214 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized Polypropylene Film Interference Suppression Capacitor (Class X1) - W45( X1 480VAC series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply; Photovoltaics, energy storage, smart meters and more.
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers