Cornell Dubilier Silver Mica Capacitor 3Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier CDS10CD030CO3

Description
SILVER MICA CAPACITOR 3PF, 500V, 1pF, RADIAL; Capacitance:3pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 3PF, 500V, 1pF, RADIAL; Capacitance:3pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 3Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier - 06H1176 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 3Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier
06H1176
Silver Mica Capacitor 3Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier 06H1176
SILVER MICA CAPACITOR 3PF, 500V, 1pF, RADIAL; Capacitance:3pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No

SILVER MICA CAPACITOR 3PF, 500V, 1pF, RADIAL; Capacitance:3pF; Voltage(DC):500V; Capacitance Tolerance:± 1pF; Capacitor Terminals:PC Pin; Lead Spacing:3.6mm; Capacitor Case / Package:Radial Leaded; Product Length:7.9mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CDS10CD030CO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CDS10CD030CO3
Mica and PTFE Capacitors CDS10CD030CO3
MICA

MICA

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 06H1176 CDS10CD030CO3
Product Name Silver Mica Capacitor 3Pf, 500V, 1Pf, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 3.00E-6 microF 3.00E-6 microF
WVDC 500 volts
Unlock Full Specs
to access all available technical data

Similar Products

Power Electronic Capacitor - W3A(WLE series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor; Heavy Duty / Electric Power Capacitors
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; High Voltage Capacitor; High Current; High Power; Power Supply
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-429-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 520000 microF
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Aluminum Electrolytic - 101C244U016DB2D - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details