Cornell Dubilier Ultra Capacitor 3000F2.7V0.00029 Ohm+20% -0%; Capacitance Cornell Dubilier CDLC302P2R7K04

Description
ULTRA CAPACITOR 3000F2.7V0.00029 OHM+20% -0%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:290µohm; Height:138mmRoHS Compliant: Yes
Description
ULTRA CAPACITOR 3000F2.7V0.00029 OHM+20% -0%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:290µohm; Height:138mmRoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultra Capacitor 3000F2.7V0.00029 Ohm+20% -0%; Capacitance Cornell Dubilier - 92T9598 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Capacitor 3000F2.7V0.00029 Ohm+20% -0%; Capacitance Cornell Dubilier
92T9598
Ultra Capacitor 3000F2.7V0.00029 Ohm+20% -0%; Capacitance Cornell Dubilier 92T9598
ULTRA CAPACITOR 3000F2.7V0.00029 OHM+20% -0%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:290µohm; Height:138mmRoHS Compliant: Yes

ULTRA CAPACITOR 3000F2.7V0.00029 OHM+20% -0%; Capacitance:3000F; Voltage(DC):2.7V; Capacitor Terminals:Threaded Stud; Capacitance Tolerance:0%, +20%; Lead Spacing:-; Lifetime @ Temperature:1000 hours @ 65°C; ESR:290µohm; Height:138mmRoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92T9598
Product Name Ultra Capacitor 3000F2.7V0.00029 Ohm+20% -0%; Capacitance Cornell Dubilier
Configuration / Form Factor Threaded Stud
Technology Ultracapacitor
Capacitance Type Fixed
Capacitance Range 3.00E9 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-431-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 70 C (-40 to 158 F)
Capacitance Range 900000 microF
View Details
Aluminum Electrolytic Capacitor - 101153U030BB2A - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 15000 microF
View Details
3 suppliers
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers