Cornell Dubilier Ultra Capacitor, 300F, 2.3V, 0.025 Ohm+10% -5%; Capacitance Cornell Dubilier CDHC301K2R3SR

Description
ULTRA CAPACITOR, 300F, 2.3V, 0.025 OHM+10% -5%; Capacitance:300F; Voltage(DC):2.3V; Capacitor Terminals:Snap-In; Capacitance Tolerance:-5%, +10%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 50°C; ESR:0.025ohm; Height:45mm RoHS Compliant: Yes
Description
ULTRA CAPACITOR, 300F, 2.3V, 0.025 OHM+10% -5%; Capacitance:300F; Voltage(DC):2.3V; Capacitor Terminals:Snap-In; Capacitance Tolerance:-5%, +10%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 50°C; ESR:0.025ohm; Height:45mm RoHS Compliant: Yes

Suppliers

Company
Product
Description
Supplier Links
Ultra Capacitor, 300F, 2.3V, 0.025 Ohm+10% -5%; Capacitance Cornell Dubilier - 92T9592 - Newark, An Avnet Company
Chicago, IL, United States
Ultra Capacitor, 300F, 2.3V, 0.025 Ohm+10% -5%; Capacitance Cornell Dubilier
92T9592
Ultra Capacitor, 300F, 2.3V, 0.025 Ohm+10% -5%; Capacitance Cornell Dubilier 92T9592
ULTRA CAPACITOR, 300F, 2.3V, 0.025 OHM+10% -5%; Capacitance:300F; Voltage(DC):2.3V; Capacitor Terminals:Snap-In; Capacitance Tolerance:-5%, +10%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 50°C; ESR:0.025ohm; Height:45mm RoHS Compliant: Yes

ULTRA CAPACITOR, 300F, 2.3V, 0.025 OHM+10% -5%; Capacitance:300F; Voltage(DC):2.3V; Capacitor Terminals:Snap-In; Capacitance Tolerance:-5%, +10%; Lead Spacing:10mm; Lifetime @ Temperature:1000 hours @ 50°C; ESR:0.025ohm; Height:45mm RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Capacitors
Product Number 92T9592
Product Name Ultra Capacitor, 300F, 2.3V, 0.025 Ohm+10% -5%; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor; Snap-In
Technology Ultracapacitor
Capacitance Type Fixed
RoHS Compliant Yes
Unlock Full Specs
to access all available technical data

Similar Products

Aluminium Capacitors - 1085383 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Electric Double Layer Capacitors (EDLC), Supercapacitors - 486-3-153-433-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -40 to 85 C (-40 to 185 F)
Capacitance Range 240000 microF
View Details
Aluminum Electrolytic Capacitors - 2002-101C233U030BA2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
MIS Chip Capacitors - SC50004450 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.00E-4 microF
View Details
6 suppliers