Cornell Dubilier Mica and PTFE Capacitors CD7FC251GO3

Description
CAP MICA 250PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 250PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FC251GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC251GO3
Mica and PTFE Capacitors CD7FC251GO3
CAP MICA 250PF 2% 300V RADIAL

CAP MICA 250PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 250Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 12C3655 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 250Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
12C3655
Silver Mica Capacitor 250Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 12C3655
SILVER MICA CAPACITOR 250PF, 300V, 2%, RADIAL; Capacitance:250pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 250PF, 300V, 2%, RADIAL; Capacitance:250pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FC251GO3 12C3655
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 250Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.50E-4 microF 2.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 2A; Connector Type Schurter - 16J2209 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Capacitive Voltage-reduction Capacitors - W47(CL21B(E) series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Aluminum Electrolytic - 101C293U020AH2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00820710 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 8.20E-6 microF
View Details
6 suppliers