Cornell Dubilier Mica and PTFE Capacitors CD7FC251FO3

Description
CAP MICA 250PF 1% 300V RADIAL
Datasheet
Description
CAP MICA 250PF 1% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FC251FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC251FO3
Mica and PTFE Capacitors CD7FC251FO3
CAP MICA 250PF 1% 300V RADIAL

CAP MICA 250PF 1% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 250Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier - 12C3654 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 250Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
12C3654
Silver Mica Capacitor 250Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier 12C3654
SILVER MICA CAPACITOR 250PF, 300V, 1%, RADIAL; Capacitance:250pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 250PF, 300V, 1%, RADIAL; Capacitance:250pF; Voltage(DC):300V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FC251FO3 12C3654
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 250Pf, 300V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 2.50E-4 microF 2.50E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101182U040AK2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
2 suppliers
Ceramic Capacitors - 0603J0100392JCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1084986 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers