Cornell Dubilier Silver Mica Capacitor 220Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier CD7FC221GO3

Description
SILVER MICA CAPACITOR 220PF, 300V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 220PF, 300V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 220Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 15F1730 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 220Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
15F1730
Silver Mica Capacitor 220Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 15F1730
SILVER MICA CAPACITOR 220PF, 300V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 220PF, 300V, 2%, RADIAL; Capacitance:220pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD7FC221GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC221GO3
Mica and PTFE Capacitors CD7FC221GO3
CAP MICA 220PF 2% 300V RADIAL

CAP MICA 220PF 2% 300V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 15F1730 CD7FC221GO3
Product Name Silver Mica Capacitor 220Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 2.20E-4 microF 2.20E-4 microF
Capacitance Tolerance 2 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101C212U075AK2B - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
4 suppliers
Ceramic Capacitors - 1763-0402B272K101NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details
Aluminium Capacitors - 1085276 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details