Cornell Dubilier Mica and PTFE Capacitors CD7FC201GO3

Description
CAP MICA 200PF 2% 300V RADIAL
Datasheet
Description
CAP MICA 200PF 2% 300V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FC201GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FC201GO3
Mica and PTFE Capacitors CD7FC201GO3
CAP MICA 200PF 2% 300V RADIAL

CAP MICA 200PF 2% 300V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier - 15F1729 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
15F1729
Silver Mica Capacitor 200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier 15F1729
SILVER MICA CAPACITOR 200PF, 300V, 2%, RADIAL; Capacitance:200pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

SILVER MICA CAPACITOR 200PF, 300V, 2%, RADIAL; Capacitance:200pF; Voltage(DC):300V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:6.7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FC201GO3 15F1729
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 200Pf, 300V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitor - 101292U050AK2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 2900 microF
View Details
2 suppliers
MIS Chip Capacitors - SC03301518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.30E-5 microF
View Details
4 suppliers
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
Ceramic Capacitors - 1608-050525000820GQTAF9LMDKR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details