Cornell Dubilier Mica and PTFE Capacitors CD7FA821FO3

Description
CAP MICA 820PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 820PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA821FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA821FO3
Mica and PTFE Capacitors CD7FA821FO3
CAP MICA 820PF 1% 100V RADIAL

CAP MICA 820PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 820Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3646 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 820Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3646
Silver Mica Capacitor 820Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3646
SILVER MICA CAPACITOR 820PF, 100V, 1%, RADIAL; Capacitance:820pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No

SILVER MICA CAPACITOR 820PF, 100V, 1%, RADIAL; Capacitance:820pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7.6mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA821FO3 12C3646
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 820Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 2002-101243U040BF2A - New Yorker Electronics Co., Inc.
Specs
Operating Temperature 105 C (221 F)
Packing Method Carton
View Details
3 suppliers
Ceramic Capacitors - 0603J0100470GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Aluminium Capacitors - 1085046 - RS Components, Ltd.
Specs
Configuration / Form Factor Chip Capacitor
Capacitance Type Fixed
RoHS Compliant Yes
View Details
MIS Chip Capacitors - SC99906068 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-3 microF
View Details
6 suppliers