Cornell Dubilier Mica and PTFE Capacitors CD7FA511GO3

Description
CAP MICA 510PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 510PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA511GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA511GO3
Mica and PTFE Capacitors CD7FA511GO3
CAP MICA 510PF 2% 100V RADIAL

CAP MICA 510PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 510Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 15F1739 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 510Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
15F1739
Silver Mica Capacitor 510Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 15F1739
SILVER MICA CAPACITOR 510PF, 100V, 2%, RADIAL; Capacitance:510pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 510PF, 100V, 2%, RADIAL; Capacitance:510pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA511GO3 15F1739
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 510Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C403U050ED2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC06801518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 6.80E-5 microF
View Details
7 suppliers
Polyester film capacitor - W23(CL21B series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0402N3R9B500NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details