Cornell Dubilier Mica and PTFE Capacitors CD7FA511FO3

Description
CAP MICA 510PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 510PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA511FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA511FO3
Mica and PTFE Capacitors CD7FA511FO3
CAP MICA 510PF 1% 100V RADIAL

CAP MICA 510PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 510Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3637 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 510Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3637
Silver Mica Capacitor 510Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3637
SILVER MICA CAPACITOR 510PF, 100V, 1%, RADIAL; Capacitance:510pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 510PF, 100V, 1%, RADIAL; Capacitance:510pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA511FO3 12C3637
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 510Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Ceramic Capacitors - 1608-050525003P60HQTAF9LMCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications High Frequency; RF / Microwave
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
MIS Chip Capacitors - SC00260912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 2.60E-6 microF
View Details
6 suppliers
Power Entry Module, Plug, 10A; Connector Type Schurter - 16J2224 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Aluminum Electrolytic Capacitor - 101C402T250CJ2B - Richardson RFPD
Specs
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
Capacitance Range 4000 microF
View Details
4 suppliers