Cornell Dubilier Mica and PTFE Capacitors CD7FA501JO3

Description
CAP MICA 500PF 5% 100V RADIAL
Datasheet
Description
CAP MICA 500PF 5% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA501JO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA501JO3
Mica and PTFE Capacitors CD7FA501JO3
CAP MICA 500PF 5% 100V RADIAL

CAP MICA 500PF 5% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier - 12C3636 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
12C3636
Silver Mica Capacitor 500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier 12C3636
SILVER MICA CAPACITOR 500PF, 100V, 5%, RADIAL; Capacitance:500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 500PF, 100V, 5%, RADIAL; Capacitance:500pF; Voltage(DC):100V; Capacitance Tolerance:± 5%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA501JO3 12C3636
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 500Pf, 100V, 5%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Power Entry Module, Plug, 6A; Connector Type Schurter - 16J2219 - Newark, An Avnet Company
Specs
Capacitance Type Fixed
RoHS Compliant Yes
Capacitance Range 0.1000 microF
View Details
Metallized polypropylene film A.C.motor capacitor (Box-type) - W61(CBB61 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Motors / Motor Starting; Power Supply; home appliances, start capacitors, and more.
View Details
MIS Chip Capacitors - SC01001518 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 1.00E-5 microF
View Details
6 suppliers