Cornell Dubilier Mica and PTFE Capacitors CD7FA501FO3

Description
CAP MICA 500PF 1% 100V RADIAL
Datasheet
Description
CAP MICA 500PF 1% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA501FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA501FO3
Mica and PTFE Capacitors CD7FA501FO3
CAP MICA 500PF 1% 100V RADIAL

CAP MICA 500PF 1% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3634 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3634
Silver Mica Capacitor 500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3634
SILVER MICA CAPACITOR 500PF, 100V, 1%, RADIAL; Capacitance:500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

SILVER MICA CAPACITOR 500PF, 100V, 1%, RADIAL; Capacitance:500pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:-; Product Width:-RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA501FO3 12C3634
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 500Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Electrostatic Capacitors Mica; Mica
Capacitance Range 5.00E-4 microF 5.00E-4 microF
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C154U010BB2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
MIS Chip Capacitors - SC00380912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 3.80E-6 microF
View Details
6 suppliers
Capacitors for suppressing power supply electromagnetic interference - W42(MKP series) - Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1763-0603B682K201NTTR-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details