Cornell Dubilier Silver Mica Capacitor 430Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier CD7FA431FO3

Description
SILVER MICA CAPACITOR 430PF, 100V, 1%, RADIAL; Capacitance:430pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No
Datasheet
Description
SILVER MICA CAPACITOR 430PF, 100V, 1%, RADIAL; Capacitance:430pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Silver Mica Capacitor 430Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier - 12C3630 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 430Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier
12C3630
Silver Mica Capacitor 430Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier 12C3630
SILVER MICA CAPACITOR 430PF, 100V, 1%, RADIAL; Capacitance:430pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 430PF, 100V, 1%, RADIAL; Capacitance:430pF; Voltage(DC):100V; Capacitance Tolerance:± 1%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site
Mica and PTFE Capacitors - CD7FA431FO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA431FO3
Mica and PTFE Capacitors CD7FA431FO3
CAP MICA 430PF 1% 100V RADIAL

CAP MICA 430PF 1% 100V RADIAL

Supplier's Site Datasheet

Technical Specifications

  Newark, An Avnet Company Lingto Electronic Limited
Product Category Capacitors Capacitors
Product Number 12C3630 CD7FA431FO3
Product Name Silver Mica Capacitor 430Pf, 100V, 1%, Radial; Capacitance Cornell Dubilier Mica and PTFE Capacitors
Configuration / Form Factor Leaded Capacitor; PC Pin Leaded Capacitor
Capacitance Type Fixed Fixed
Capacitance Range 4.30E-4 microF 4.30E-4 microF
Capacitance Tolerance 1 (+/- %)
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic Capacitors - 338-101C142T050AA1B-ND - DigiKey
Specs
Configuration / Form Factor Leaded Capacitor
Features Polarized
Operating Temperature -55 to 105 C (-67 to 221 F)
View Details
4 suppliers
MIS Chip Capacitors - SC00560912 - Skyworks Solutions, Inc.
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Chip Capacitor
Applications RF / Microwave
Capacitance Range 5.60E-6 microF
View Details
6 suppliers
Polyester film capacitor - W26(CL20A series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 1608-1293-1-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Ceramic Composition
View Details