Cornell Dubilier Mica and PTFE Capacitors CD7FA331GO3

Description
CAP MICA 330PF 2% 100V RADIAL
Datasheet
Description
CAP MICA 330PF 2% 100V RADIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Mica and PTFE Capacitors - CD7FA331GO3 - Lingto Electronic Limited
Shenzhen, China
Mica and PTFE Capacitors
CD7FA331GO3
Mica and PTFE Capacitors CD7FA331GO3
CAP MICA 330PF 2% 100V RADIAL

CAP MICA 330PF 2% 100V RADIAL

Supplier's Site Datasheet
Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier - 12C3625 - Newark, An Avnet Company
Chicago, IL, United States
Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
12C3625
Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier 12C3625
SILVER MICA CAPACITOR 330PF, 100V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

SILVER MICA CAPACITOR 330PF, 100V, 2%, RADIAL; Capacitance:330pF; Voltage(DC):100V; Capacitance Tolerance:± 2%; Capacitor Terminals:PC Pin; Lead Spacing:4.4mm; Capacitor Case / Package:Radial Leaded; Product Length:7mm RoHS Compliant: No

Supplier's Site

Technical Specifications

  Lingto Electronic Limited Newark, An Avnet Company
Product Category Capacitors Capacitors
Product Number CD7FA331GO3 12C3625
Product Name Mica and PTFE Capacitors Silver Mica Capacitor 330Pf, 100V, 2%, Radial; Capacitance Cornell Dubilier
Configuration / Form Factor Leaded Capacitor Leaded Capacitor; PC Pin
Capacitance Type Fixed Fixed
Operating Temperature -55 to 125 C (-67 to 257 F)
Electrostatic Capacitors Mica; Mica
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Electrolytic - 101C273U016AA2B - Cornell Dubilier
Specs
Configuration / Form Factor Leaded Capacitor
Operating Temperature -55 to 105 C (-67 to 221 F)
Electrolytic Capacitors Aluminum Electrolytic
View Details
Skyworks Solutions, Inc.
Specs
Configuration / Form Factor Leaded Capacitor
View Details
Polyester film capacitor - W21(CL21 series) - Shenzhen Weidy Industrial Development Co., Ltd.
Shenzhen Weidy Industrial Development Co., Ltd.
Specs
Configuration / Form Factor Leaded Capacitor
Technology Film Capacitors; Single-Layer; Wound
Applications General Purpose; Lighting; Power Supply
View Details
Ceramic Capacitors - 0603J0100222GCT-ND - DigiKey
Specs
Configuration / Form Factor Chip Capacitor
Applications General Purpose
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers